The MC08CA010D-F is a 1 pF, 100 Vdc mica multilayer RF capacitor in 0805 case size, designed for high-frequency applications requiring high Q, thermal stability, and FR4 board compatibility. It supports a temperature range of -55 ºC to +125 ºC, withstands RF current up to dV/dt of 20,000 V/µs, and passes a 2 mm bend test. The capacitor is nonmagnetic by default and suitable for use in RF instruments, power amplifiers, and mobile radio systems. Case dimensions are 2.0 mm length by 1.25 mm width with a maximum height of 0.55 mm. Capacitance tolerance is ±0.5 pF. The part is wave solderable and exhibits no change in capacitance over time, voltage, or frequency.
Multilayer RF Capacitors 100V
1pF Mica Capacitor 100V 0805 (2012 Metric)
CAP MICA 1PF 0.5PF 100V 0805
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MC08CA010D-F | 2002-MC08CA010D-F | 338-1339-ND | MC08CA010D-F |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Technology | Multilayer | Multilayer | Single-Layer | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | |
| Capacitance Range | 1.00E-6 microF | 1.00E-6 microF |