The 107SML016M is a surface-mount aluminum electrolytic capacitor designed for filtering, bypass, coupling, and blocking applications, with a rated voltage of 16 VDC and a capacitance of 100 µF. It has a diameter of 6.3 mm and a height of 5.4 mm, with a maximum ESR of 3.316 Ω at 120 Hz and 20°C. The maximum RMS ripple current is 103 mA at 120 Hz and 85°C. It operates within a temperature range of -40°C to +85°C, and meets the 2000-hour load life requirement at 85°C with rated voltage, exhibiting less than 20% capacitance change and less than 200% increase in dissipation factor. Capacitance tolerance is +20% at 120 Hz, 20°C.
Smt Aluminum Electroytic
100µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 3.316Ohm @ 120Hz 2000 Hrs @ 85°C
100µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 3.316Ohm @ 120Hz 2000 Hrs @ 85°C
100µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 3.316Ohm @ 120Hz 2000 Hrs @ 85°C
Aluminum Electrolytic Capacitors, +85 °C General Purpose Surface Mount 100µF 16V
CAP ALUM 100UF 20% 16V SMD
| Cornell Dubilier | DigiKey | DigiKey | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 107SML016M | 1572-1307-1-ND | 1572-1307-6-ND | 2002-107SML016M | 107SML016M |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 100 microF | 100 microF | 100 microF | 100 microF | 100 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |