Knowles Microphones KAS-700-0145

Description
Microphones Mics on Flex, 2 Pack, SPK0641HT4H-1, RAMIS, Top Port PDM
Datasheet
Description
Microphones Mics on Flex, 2 Pack, SPK0641HT4H-1, RAMIS, Top Port PDM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Microphones
KAS-700-0145
Microphones KAS-700-0145
Microphones Mics on Flex, 2 Pack, SPK0641HT4H-1, RAMIS, Top Port PDM

Microphones Mics on Flex, 2 Pack, SPK0641HT4H-1, RAMIS, Top Port PDM

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Audio Microphones
Product Number KAS-700-0145
Product Name Microphones
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287720 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 125893 mV/Pa (8.68E8 mV/psi)
Impedance 300 ohms
View Details
Sensor technology - MEMS microphones - MEMS microphones for consumer - IM69D130 - IM69D130 - Infineon Technologies AG
Specs
SN Ratio 69 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Noise Canceling Microphones - CEM-NF6027-2JAD443NR - Challenge Electronics
Specs
Directivity Other; Noise Canceling
Frequency Response 50 to 20000 Hz
Actual Size 0.3819 inch (9.7 mm)
View Details
High Performance Digital Microphone - CS7250B - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 35 to 13000 Hz
Dynamic Range 88 to 103 dB re 20µPa
View Details