The HZC476M050F24VT-F is a surface-mount hybrid polymer-aluminum electrolytic capacitor designed for filtering, bypassing, and power supply decoupling in high-vibration environments. It is rated for 50 Vdc, has a capacitance of 47 µF, and features a maximum ESR of 0.030 Ω and a ripple current of 1.25 A rms at 100 kHz and +125°C. The capacitor has a maximum leakage current of 23.5 µA at 20°C and operates over a temperature range of -55°C to +125°C. It is packaged in an F-size case measuring 8 mm by 10.5 mm and is compliant with AEC-Q200. The part withstands a 30 G vibration test and supports 260°C reflow soldering, with a load life of 4,000 hours at rated conditions.
Datasheet Summary Powered by GS/AI
The HZC476M050F24VT-F is a surface-mount hybrid polymer-aluminum electrolytic capacitor designed for filtering, bypassing, and power supply decoupling in high-vibration environments. It is rated for 50 Vdc, has a capacitance of 47 µF, and features a maximum ESR of 0.030 Ω and a ripple current of 1.25 A rms at 100 kHz and +125°C. The capacitor has a maximum leakage current of 23.5 µA at 20°C and operates over a temperature range of -55°C to +125°C. It is packaged in an F-size case measuring 8 mm by 10.5 mm and is compliant with AEC-Q200. The part withstands a 30 G vibration test and supports 260°C reflow soldering, with a load life of 4,000 hours at rated conditions.