Cornell Dubilier Aluminum Polymer 107UVR016MEW

Description
Vertical Chip
Request a Quote
Description
Vertical Chip
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 107UVR016MEW is a 16 V aluminum polymer capacitor rated for a maximum operating temperature of +105°C with an ESR of 1.9894 Ω at 120 Hz and 25 mΩ at 100 kHz, a ripple current of 2700 mA at 100 kHz and +105°C, and a capacitance of 100 μF with +20% tolerance. It features a 6.3 mm diameter by 6 mm length radial package and meets load life and damp heat reliability standards at rated voltage. The dissipation factor is 25% maximum at 120 Hz and 20°C, and leakage current is 280 μA maximum.

Datasheet Summary
Powered by GS/AI

The 107UVR016MEW is a 16 V aluminum polymer capacitor rated for a maximum operating temperature of +105°C with an ESR of 1.9894 Ω at 120 Hz and 25 mΩ at 100 kHz, a ripple current of 2700 mA at 100 kHz and +105°C, and a capacitance of 100 μF with +20% tolerance. It features a 6.3 mm diameter by 6 mm length radial package and meets load life and damp heat reliability standards at rated voltage. The dissipation factor is 25% maximum at 120 Hz and 20°C, and leakage current is 280 μA maximum.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Polymer - 107UVR016MEW - Cornell Dubilier
Liberty, SC, United States
Aluminum Polymer
107UVR016MEW
Aluminum Polymer 107UVR016MEW
Vertical Chip

Vertical Chip

Supplier's Site Datasheet
Aluminum Polymer Capacitors - 2002-107UVR016MEW - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Polymer Capacitors
2002-107UVR016MEW
Aluminum Polymer Capacitors 2002-107UVR016MEW
Aluminum Polymer Capacitors, Low ESR SMD 100µF 16V

Aluminum Polymer Capacitors, Low ESR SMD 100µF 16V

Supplier's Site Datasheet
Aluminum - Polymer Capacitors - 107UVR016MEW-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
107UVR016MEW-ND
Aluminum - Polymer Capacitors 107UVR016MEW-ND
100µF 16V Aluminum - Polymer Capacitors Radial, Can - SMD 25mOhm 2000 Hrs @ 105°C

100µF 16V Aluminum - Polymer Capacitors Radial, Can - SMD 25mOhm 2000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Polymer Capacitor - 107UVR016MEW - Richardson RFPD
Downers Grove, IL, United States
Aluminum Polymer Capacitor
107UVR016MEW
Aluminum Polymer Capacitor 107UVR016MEW
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Capacitors - Aluminum - Polymer Capacitors - 107UVR016MEW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
107UVR016MEW
Capacitors - Aluminum - Polymer Capacitors 107UVR016MEW
CAP ALUM POLY 100UF 20% 16V SMD

CAP ALUM POLY 100UF 20% 16V SMD

Supplier's Site

Technical Specifications

  Cornell Dubilier New Yorker Electronics Co., Inc. DigiKey Richardson RFPD Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 107UVR016MEW 2002-107UVR016MEW 107UVR016MEW-ND 107UVR016MEW 107UVR016MEW
Product Name Aluminum Polymer Aluminum Polymer Capacitors Aluminum - Polymer Capacitors Aluminum Polymer Capacitor Capacitors - Aluminum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 100 microF 100 microF 100 microF 100 microF 100 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101472T063BA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic - 106SVL016MCW - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Aluminum Polymer - 156XMPL020MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Aluminum Polymer Capacitor - 187XMPL004MG19 - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers