The 337SML025MD10 is a surface-mount aluminum electrolytic capacitor rated for 25 VDC, with a capacitance of 330 µF, a maximum ESR of 0.7 Ω at 120 Hz and +20°C, and a maximum ripple current of 340 mA at 85°C and 120 Hz. It has a diameter of 10 mm and a length of 10.5 mm, with an operating temperature range of -40°C to +85°C. The part meets a 2000-hour load life requirement at 85°C with rated voltage, with capacitance change under 20% and dissipation factor under 200% of the maximum specified value. The case dimensions and electrical ratings are consistent with the SML series for 25 VDC variants.
Smt Aluminum Electroytic
Aluminum Electrolytic Capacitors, +85 °C General Purpose Surface Mount 330µF 25V
330µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 700mOhm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 330UF 20% 25V SMD
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 337SML025MD10 | 2002-337SML025MD10 | 1572-337SML025MD10TR-ND | 337SML025MD10 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 330 microF | 330 microF | 330 microF | 330 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |