Wharfedale Pro EVP-15 Neo

Description
The EVP-15 NEO is a passive two-way loudspeaker in a lightweight and compact trapezoidal enclosure designed for use in portable live sound reinforcement and mobile DJ applications. A custom 15” neodymium woofer is reflex loaded and precisely matched to a conventional 1.6” titanium diaphragm, 1” exit compression driver on a 70 degree round horn flare with an internal passive crossover network. The passive crossover network features a thermal protection system on the HF section providing audibly transparent protection for the compression driver. Two recessed aluminium handles are located at the centre of gravity of the enclosure. A dual angle pole-mount socket for use with a speaker pole or stand allows the enclosure to be aimed directly at the audience. The trapezoidal enclosure is constructed from heavily braced MDF to reduce weight whilst maintaining rigidity; the powder-coated grille has a formed peak along the centre line of the grille for additional strength and rigidity. Parallel inputs use combination jack / speakon connectors on a recessed input plate.
Description
The EVP-15 NEO is a passive two-way loudspeaker in a lightweight and compact trapezoidal enclosure designed for use in portable live sound reinforcement and mobile DJ applications. A custom 15” neodymium woofer is reflex loaded and precisely matched to a conventional 1.6” titanium diaphragm, 1” exit compression driver on a 70 degree round horn flare with an internal passive crossover network. The passive crossover network features a thermal protection system on the HF section providing audibly transparent protection for the compression driver. Two recessed aluminium handles are located at the centre of gravity of the enclosure. A dual angle pole-mount socket for use with a speaker pole or stand allows the enclosure to be aimed directly at the audience. The trapezoidal enclosure is constructed from heavily braced MDF to reduce weight whilst maintaining rigidity; the powder-coated grille has a formed peak along the centre line of the grille for additional strength and rigidity. Parallel inputs use combination jack / speakon connectors on a recessed input plate.

Suppliers

Company
Product
Description
Supplier Links
 - EVP-15 Neo - Wharfedale Pro
Huntingdon, Cambridgeshire, United Kingdom
The EVP-15 NEO is a passive two-way loudspeaker in a lightweight and compact trapezoidal enclosure designed for use in portable live sound reinforcement and mobile DJ applications. A custom 15” neodymium woofer is reflex loaded and precisely matched to a conventional 1.6” titanium diaphragm, 1” exit compression driver on a 70 degree round horn flare with an internal passive crossover network. The passive crossover network features a thermal protection system on the HF section providing audibly transparent protection for the compression driver. Two recessed aluminium handles are located at the centre of gravity of the enclosure. A dual angle pole-mount socket for use with a speaker pole or stand allows the enclosure to be aimed directly at the audience. The trapezoidal enclosure is constructed from heavily braced MDF to reduce weight whilst maintaining rigidity; the powder-coated grille has a formed peak along the centre line of the grille for additional strength and rigidity. Parallel inputs use combination jack / speakon connectors on a recessed input plate.

The EVP-15 NEO is a passive two-way loudspeaker in a lightweight and compact trapezoidal enclosure designed for use in portable live sound reinforcement and mobile DJ applications.

A custom 15” neodymium woofer is reflex loaded and precisely matched to a conventional 1.6” titanium diaphragm, 1” exit compression driver on a 70 degree round horn flare with an internal passive crossover network. The passive crossover network features a thermal protection system on the HF section providing audibly transparent protection for the compression driver.

Two recessed aluminium handles are located at the centre of gravity of the enclosure. A dual angle pole-mount socket for use with a speaker pole or stand allows the enclosure to be aimed directly at the audience. The trapezoidal enclosure is constructed from heavily braced MDF to reduce weight whilst maintaining rigidity; the powder-coated grille has a formed peak along the centre line of the grille for additional strength and rigidity. Parallel inputs use combination jack / speakon connectors on a recessed input plate.

Supplier's Site

Technical Specifications

  Wharfedale Pro
Product Category Speakers
Product Number EVP-15 Neo
SPL 128 dB
Unlock Full Specs
to access all available technical data

Similar Products

300GCX-CN SelecTone® Hazardous Location Zone Listed 15W Amplified Speakers - 300GCX-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Speaker Drivers - 512774 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.42 inch (36 mm)
View Details
 - KINETIC 12M - Wharfedale Pro
Wharfedale Pro
Specs
SPL 125 dB
Maximum Power 800 watts
Impedance 4 to 8 ohms
View Details
Speaker - A3S - MISCO
Specs
Nominal Power 3 watts
Impedance 8 ohms
Sensitivity 87 dB
View Details