KNOWLES
FK-33399-000 -- SPEAKERS & TRANSDUCERS
Knowles
Speakers & Transducers
FK-33399-000
Description
Speakers & Transducers
Datasheet
Description
Speakers & Transducers
Datasheet
Technical Specifications
|
Product Category
|
Speakers |
|
Product Number
|
FK-33399-000 |
|
Product Name
|
Speakers & Transducers |
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems
Features
Outdoor
SPL
97 dB
Size
5.50 inch (140 mm)
View Details
Nominal Power
100 watts
Sensitivity
90 dB
Resonance Frequency
875 Hz
View Details
Features
Case
Nominal Power
200 watts
Impedance
4 ohms
View Details