JL Audio, Inc. 10th Anniversary Edition - W7 12-inch Subwoofer Driver (1000 W, 3 Ω) 12W7AE-3

Description
The 12W7AE brings serious performance to the table by combining the breakthrough of the long-excursion W7 design with a large 12-inch bore. It has been called "addictive," "seductive" and "the new subwoofer reference", by some of the world's toughest reviewers, and has earned these accolades by delivering nearly limitless dynamics, exceptional balance and world-class sound quality.
Description
The 12W7AE brings serious performance to the table by combining the breakthrough of the long-excursion W7 design with a large 12-inch bore. It has been called "addictive," "seductive" and "the new subwoofer reference", by some of the world's toughest reviewers, and has earned these accolades by delivering nearly limitless dynamics, exceptional balance and world-class sound quality.

Suppliers

Company
Product
Description
Supplier Links
10th Anniversary Edition - W7 12-inch Subwoofer Driver (1000 W, 3 Ω) - 12W7AE-3 - JL Audio, Inc.
Miramar, FL, USA
10th Anniversary Edition - W7 12-inch Subwoofer Driver (1000 W, 3 Ω)
12W7AE-3
10th Anniversary Edition - W7 12-inch Subwoofer Driver (1000 W, 3 Ω) 12W7AE-3
The 12W7AE brings serious performance to the table by combining the breakthrough of the long-excursion W7 design with a large 12-inch bore. It has been called "addictive," "seductive" and "the new subwoofer reference", by some of the world's toughest reviewers, and has earned these accolades by delivering nearly limitless dynamics, exceptional balance and world-class sound quality.

The 12W7AE brings serious performance to the table by combining the breakthrough of the long-excursion W7 design with a large 12-inch bore. It has been called "addictive," "seductive" and "the new subwoofer reference", by some of the world's toughest reviewers, and has earned these accolades by delivering nearly limitless dynamics, exceptional balance and world-class sound quality.

Supplier's Site

Technical Specifications

  JL Audio, Inc.
Product Category Speakers
Product Number 12W7AE-3
Product Name 10th Anniversary Edition - W7 12-inch Subwoofer Driver (1000 W, 3 Ω)
Nominal Power 1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

304X(15W) and 314X(30W) SelecTone® Explosion Proof Amplified Speakers - 304X-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
Miniature Speakers - 7755031 - RS Components, Ltd.
Specs
Impedance 50 ohms
Size 1.97 inch (50 mm)
View Details
Coaxial Loudspeaker - D8 - Biamp Systems, Ltd.
Biamp Systems, Ltd.
Specs
Impedance 8 ohms
Frequency Response 16000 Hz
Application Loudspeaker
View Details
W3v3 12-inch Subwoofer Driver (500 W, 2 Ω) - 12W3v3-2 - JL Audio, Inc.
Specs
Nominal Power 500 watts
Impedance 2 ohms
Size 12.00 inch (305 mm)
View Details