Tymphany Corporation OT Tweeter, 3/4" (19 mm), dual ring radiator, NdFeB motor, no faceplate, 4 ohm OT19NC00-04

Description
Peerless Gold Tweeters (OT19NC00-04) OT Tweeter, 3/4" (19 mm), dual ring radiator, NdFeB motor, no faceplate, 4 ohm
Description
Peerless Gold Tweeters (OT19NC00-04) OT Tweeter, 3/4" (19 mm), dual ring radiator, NdFeB motor, no faceplate, 4 ohm

Suppliers

Company
Product
Description
Supplier Links
OT Tweeter, 3/4
Cupertino, CA, USA
OT Tweeter, 3/4" (19 mm), dual ring radiator, NdFeB motor, no faceplate, 4 ohm
OT19NC00-04
OT Tweeter, 3/4" (19 mm), dual ring radiator, NdFeB motor, no faceplate, 4 ohm OT19NC00-04
Peerless Gold Tweeters (OT19NC00-04) OT Tweeter, 3/4" (19 mm), dual ring radiator, NdFeB motor, no faceplate, 4 ohm

Peerless Gold Tweeters (OT19NC00-04)
OT Tweeter, 3/4" (19 mm), dual ring radiator, NdFeB motor, no faceplate, 4 ohm

Supplier's Site

Technical Specifications

  Tymphany Corporation
Product Category Speakers
Product Number OT19NC00-04
Product Name OT Tweeter, 3/4" (19 mm), dual ring radiator, NdFeB motor, no faceplate, 4 ohm
Nominal Power 80 watts
Unlock Full Specs
to access all available technical data

Similar Products

ES Series Hazardous Area Sounders and Powered Loudspeakers - ES5-120-73EL - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 116 dB
Weight 6400.00 g (225.79 oz)
Application Loudspeaker
View Details
Speakers - SDS-160F25CP01-08-ND - DigiKey
Tymphany Corporation
Specs
Resonance Frequency 45 Hz
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.5000 watts
Impedance 8 ohms
Frequency Response 4000 Hz
View Details