KNOWLES
FFC-60577-I05 -- SPEAKERS & TRANSDUCERS
Knowles
Speakers & Transducers
FFC-60577-I05
Description
Speakers & Transducers
Description
Speakers & Transducers
Technical Specifications
|
Product Category
|
Speakers |
|
Product Number
|
FFC-60577-I05 |
|
Product Name
|
Speakers & Transducers |
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems
SPL
110 dB
Nominal Power
15 watts
Size
8.47 inch (215 mm)
View Details
Nominal Power
60 watts
Sensitivity
89.5 dB
Resonance Frequency
45 Hz
View Details
Nominal Power
100 watts
Maximum Power
225 watts
Impedance
4 ohms
View Details