The 105SMH050M is a general-purpose aluminum electrolytic capacitor rated for 50 VDC, with a capacitance of 1 µF, a maximum ESR of 198.94 Ω at 120 Hz and 20°C, and a rated ripple current of 10 mA at 105°C. It is housed in a 4 mm diameter by 5.4 mm length radial package. The part operates over a temperature range of -55°C to +105°C, has a capacitance tolerance of +20%, and meets load life and shelf life requirements of 1000 hours at 105°C and 85°C respectively, with specified limits on capacitance change, dissipation factor, and leakage current. It is designed for filtering, bypass, coupling, and blocking applications and is rated for soldering heat exposure to 250°C for 30 seconds.
Smt Aluminum Electroytic
Aluminum Electrolytic Capacitors, +105 °C General Purpose Surface Mount 1µF 50V
1µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 198.94Ohm @ 120Hz 1000 Hrs @ 105°C
CAP ALUM 1UF 20% 50V SMD
Aluminum Electrolytic Capacitors - SMD 1uF 50V 20% tol. ELECTROLYTIC
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 105SMH050M | 2002-105SMH050M | 105SMH050M-ND | 105SMH050M | 105SMH050M |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors - SMD |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | 105 C (221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 1 microF | 1 microF | 1 microF | 1 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |