Multi-layer chip capacitor in 7.3x4.3x1.9 mm dimensions with 25 VDC rated voltage and 33 µF capacitance, designed for decoupling and noise suppression in automotive and industrial applications. It operates from -55°C to +105°C with a capacitance tolerance of ±20% at 120 Hz, a dissipation factor below 0.06, and a maximum leakage current of 40 µA at 25°C. Maximum ripple current is 247.5 A at 105°C and 120 Hz, with an ESR of 3.0143 Ω at 100 kHz. Compliant with RoHS and halogen-free epoxy standards, it meets load life requirements of 2000 hours at 105°C and moisture resistance per 500 hours at 60°C and 90% humidity.
CAP ALUM POLY 33UF 20% 25V SMD
CAP ALUM POLY 33UF 20% 25V SMD
CAP ALUM POLY 33UF 20% 25V SMD
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Aluminum Polymer Capacitors, SMD Solid Conductive
| Cornell Dubilier | DigiKey | DigiKey | Richardson RFPD | New Yorker Electronics Co., Inc. | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 336XMPL025MG19 | 1572-336XMPL025MG19DKR-ND | 1572-336XMPL025MG19TR-ND | 336XMPL025MG19 | 2002-336XMPL025MG19 |
| Product Name | Aluminum Polymer | Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Aluminum Electrolytic Capacitor | Aluminum Polymer Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | ||
| Technology | Multilayer | ||||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |
| Capacitance Range | 33 microF | 33 microF | 33 microF |