The 336SML063M is a surface-mount aluminum electrolytic capacitor rated for 63 VDC, with a capacitance of 33 µF, a maximum ESR of 6.03 Ω at 120 Hz and 20°C, and a maximum RMS ripple current of 117 mA at 85°C. It has a diameter of 6.3 mm and a height of 7.7 mm. The operating temperature range is -40°C to +85°C, and it meets a 2000-hour load life requirement at 85°C with rated voltage. Capacitance tolerance is +20% at 120 Hz and 20°C. The part is designed for filtering, bypassing, coupling, and blocking applications.
Smt Aluminum Electroytic
CAP ALUM 33UF 20% 63V SMD
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 336SML063M | 336SML063M |
| Product Name | Aluminum Electrolytic | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Chip Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | |
| Capacitance Range | 33 microF | 33 microF |
| Capacitance Tolerance | 20 (+/- %) |