Cornell Dubilier Film Paper Film Capacitors 104PSB122K2G

Description
For New Design: Yes Capacitance: 100 nF Voltage DC: 1200V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 2000 ESR: 9.7 mΩ RMS Current: — Length: 27mm Height: 22mm Thickness: 13mm
Request a Quote Datasheet
Description
For New Design: Yes Capacitance: 100 nF Voltage DC: 1200V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 2000 ESR: 9.7 mΩ RMS Current: — Length: 27mm Height: 22mm Thickness: 13mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 104PSB122K2G - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
104PSB122K2G
Film Paper Film Capacitors 104PSB122K2G
For New Design: Yes Capacitance: 100 nF Voltage DC: 1200V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 2000 ESR: 9.7 mΩ RMS Current: — Length: 27mm Height: 22mm Thickness: 13mm
  • For New Design: Yes
  • Capacitance: 100 nF
  • Voltage DC: 1200V
  • Tolerance: -10%/+10%
  • Max Temp: 100°C
  • Min Temp: -40°C
  • dV/dt: 2000
  • ESR: 9.7 mΩ
  • RMS Current: —
  • Length: 27mm
  • Height: 22mm
  • Thickness: 13mm
Supplier's Site Datasheet
Capacitors - Film Capacitors - 104PSB122K2G - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
104PSB122K2G
Capacitors - Film Capacitors 104PSB122K2G
CAP FILM 0.1UF 10% 1.2KVDC RAD

CAP FILM 0.1UF 10% 1.2KVDC RAD

Supplier's Site

Technical Specifications

  Cornell Dubilier Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 104PSB122K2G 104PSB122K2G
Product Name Film Paper Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Electrostatic Capacitors Paper Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101143U010AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Film Paper Film Capacitors - 107MTB063KJ - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101243U020AF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers