The FCN3931G124J-U is a surface mount film capacitor with a stacked metallized polyethylene naphthalate (PEN) film construction, designed for reflow soldering and applications requiring stable temperature and frequency characteristics. It has a capacitance of 0.12 µF, a voltage rating of 400 Vdc, and a tolerance of ±5%. Its physical dimensions are 0.386 in (9.8 mm) in length, 0.315 in (8.0 mm) in width, and 0.150 in (3.8 mm) in height. It operates within a temperature range of -40 °C to +85 °C, has a maximum dissipation factor of 1.0% at 1 kHz and 5 Vrms, and meets a withstand voltage of 150% of rated voltage for 5 seconds. The termination is lead-free with a Sn-Ag-Cu solder finish.
Surface Mount Film Capacitors
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | FCN3931G124J-U | 338-FCN3931G124J-UTR-ND | 2002-FCN3931G124J-U |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrostatic Capacitors | Paper | Polyester | |
| Capacitance Range | 0.1200 microF |