336SML035M is a surface-mount aluminum electrolytic capacitor rated for 35 VDC, with a capacitance of 33 µF, ESR of 7.033 Ω at 120 Hz and +20°C, and a maximum RMS ripple current of 65 mA at 85°C. It measures 6.3 mm in diameter and 5.4 mm in length. The operating temperature range is -40°C to +85°C, and it complies with a capacitance tolerance of +20% at 120 Hz and 20°C. The capacitor is rated for 2000 hours of load life at 85°C with rated voltage applied, satisfying specified limits for capacitance change, dissipation factor, and leakage current. It is also tested for resistance to soldering heat and shelf life under no voltage conditions.
Smt Aluminum Electroytic
CAP ALUM 33UF 20% 35V SMD
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 336SML035M | 336SML035M |
| Product Name | Aluminum Electrolytic | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Chip Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | |
| Capacitance Range | 33 microF | 33 microF |
| Capacitance Tolerance | 20 (+/- %) |