The FCN3925A105K-V is a surface mount film capacitor in the FCN series, designed for general-purpose applications such as EMI filtering and power supply decoupling. It has a capacitance of 1.0 µF at ±10% tolerance and is rated for 100 Vdc. Constructed with stacked metallized PEN film, it features low ESR and stable temperature performance. The component measures 0.386 in (9.8 mm) by 0.248 in (6.3 mm) by 0.201 in (5.1 mm). It operates from -40 ºC to +85 ºC, supports reflow soldering, and has lead-free Sn-Ag-Cu terminations. Dissipation factor is 1.0% max at 1 kHz. Insulation resistance is 1000 MΩ·µF min. The part withstands 150% of rated voltage for 60 seconds and passes 1000-hour life testing at 125% rated voltage and maximum temperature.
Surface Mount Film Capacitors 1µF 100V
1µF Film Capacitor 63V 100V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 3925 (9863 Metric)
1µF Film Capacitor 63V 100V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 3925 (9863 Metric)
1µF Film Capacitor 63V 100V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 3925 (9863 Metric)
CAP FILM 1UF 10% 100VDC 3925
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | FCN3925A105K-V | 2002-FCN3925A105K-V | 338-FCN3925A105K-VCT-ND | 338-FCN3925A105K-VDKR-ND | FCN3925A105K-V |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrostatic Capacitors | Paper | Polyester | Polyester | Polyester; Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked | |
| Capacitance Range | 1 microF | 1 microF | 1 microF | 1 microF | 1 microF |