The FCN1913G822J-E4 is a surface mount film capacitor from the FCN series, designed for general-purpose applications such as EMI filtering, power supply decoupling, and signal coupling. It features a non-inductive stacked metallized polyethylene naphthalate (PEN) film construction with lead-free Sn-Ag-Cu terminations, supporting reflow soldering. The part operates at 400 Vdc with a capacitance of 0.008 µF and a tolerance of ±5%. Its dimensions are 0.189 in (4.8 mm) in length, 0.130 in (3.3 mm) in width, and 0.094 in (2.4 mm) in thickness. It meets a dissipation factor of 1.0% maximum at 1 kHz and 5 Vrms, with an operating temperature range of -40 °C to +85 °C. The capacitor withstands 150% of rated voltage for 5 seconds and demonstrates stable performance under moisture and life stress testing. The series is compliant with lead-free and nonmagnetic requirements.
Surface Mount Film Capacitors 0.0082µF 400V
8200pF Film Capacitor 400V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 1913 (4833 Metric)
CAP FILM 8200PF 5% 400VDC 1913
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | FCN1913G822J-E4 | 2002-FCN1913G822J-E4 | FCN1913G822J-E4-ND | FCN1913G822J-E4 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrostatic Capacitors | Paper | Polyester | Polyester; Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked | |
| Capacitance Range | 0.0080 microF | 0.0082 microF | 0.0082 microF |