The FCN1913G103J-E3 is a surface mount film capacitor in the FCN series, designed for general purpose applications such as EMI filtering and power supply decoupling. It features a non-inductive stacked metallized PEN film construction with lead-free Sn-Ag-Cu terminations, supports reflow soldering, and operates within a temperature range of -40°C to +85°C. This part has a capacitance of 0.01 µF, a voltage rating of 400 Vdc, and a tolerance of ±5%. Its dimensions are 0.189 in (4.8 mm) in length, 0.130 in (3.3 mm) in width, and 0.110 in (2.8 mm) in thickness. The dissipation factor is 1.0% maximum at 1 kHz and 5 Vrms, with insulation resistance exceeding 3000 MΩ. It withstands 150% of rated voltage for 5 seconds and meets life test requirements of 1000 hours at 125% rated voltage and maximum temperature. Moisture resistance is qualified for 500 hours at 85°C and 85% relative humidity.
Surface Mount Film Capacitors 0.01µF 400V
10000pF Film Capacitor 400V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 1913 (4833 Metric)
10000pF Film Capacitor 400V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 1913 (4833 Metric)
10000pF Film Capacitor 400V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 1913 (4833 Metric)
CAP FILM 10000PF 5% 400VDC 1913
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | FCN1913G103J-E3 | 2002-FCN1913G103J-E3 | 338-2782-6-ND | 338-2782-1-ND | FCN1913G103J-E3 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrostatic Capacitors | Paper | Polyester | Polyester | Polyester; Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked | |
| Capacitance Range | 0.0100 microF | 0.0100 microF | 0.0100 microF |