Cornell Dubilier Film Paper Film Capacitors 104PSB302K2J

Description
For New Design: Yes Capacitance: 100 nF Voltage DC: 3000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 2500 ESR: 9.3 mΩ RMS Current: — Length: 43mm Height: 30mm Thickness: 22mm
Request a Quote
Description
For New Design: Yes Capacitance: 100 nF Voltage DC: 3000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 2500 ESR: 9.3 mΩ RMS Current: — Length: 43mm Height: 30mm Thickness: 22mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 104PSB302K2J is a radial lead, high current, low ESR film capacitor designed for high pulse and resonant circuit applications, with a rated DC voltage of 3000 V, a capacitance of 0.1 µF, and a dv/dt rating of 2500 V/µs. It has a maximum RMS ripple current of 9.5 A at 100 kHz and 25°C, and a typical ESR of 9.3 mΩ. The dimensions are 42.5 mm × 30 mm × 22 mm, with a lead spacing of 37.5 mm and lead diameter of 1.2 mm. The capacitor uses double metallized polypropylene film with flame-retardant epoxy resin coating (UL94V-0), and operates within a temperature range of -40°C to +100°C for the PSB variant. The terminal-to-terminal dielectric strength is 160% of rated DC voltage or 150% of rated AC voltage, applied for 2 seconds at 25°C.

Datasheet Summary
Powered by GS/AI

The 104PSB302K2J is a radial lead, high current, low ESR film capacitor designed for high pulse and resonant circuit applications, with a rated DC voltage of 3000 V, a capacitance of 0.1 µF, and a dv/dt rating of 2500 V/µs. It has a maximum RMS ripple current of 9.5 A at 100 kHz and 25°C, and a typical ESR of 9.3 mΩ. The dimensions are 42.5 mm × 30 mm × 22 mm, with a lead spacing of 37.5 mm and lead diameter of 1.2 mm. The capacitor uses double metallized polypropylene film with flame-retardant epoxy resin coating (UL94V-0), and operates within a temperature range of -40°C to +100°C for the PSB variant. The terminal-to-terminal dielectric strength is 160% of rated DC voltage or 150% of rated AC voltage, applied for 2 seconds at 25°C.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 104PSB302K2J - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
104PSB302K2J
Film Paper Film Capacitors 104PSB302K2J
For New Design: Yes Capacitance: 100 nF Voltage DC: 3000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 2500 ESR: 9.3 mΩ RMS Current: — Length: 43mm Height: 30mm Thickness: 22mm
  • For New Design: Yes
  • Capacitance: 100 nF
  • Voltage DC: 3000V
  • Tolerance: -10%/+10%
  • Max Temp: 100°C
  • Min Temp: -40°C
  • dV/dt: 2500
  • ESR: 9.3 mΩ
  • RMS Current: —
  • Length: 43mm
  • Height: 30mm
  • Thickness: 22mm
Supplier's Site Datasheet
Capacitors - Film Capacitors - 104PSB302K2J - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
104PSB302K2J
Capacitors - Film Capacitors 104PSB302K2J
CAP FILM 0.1UF 10% 3KVDC RADIAL

CAP FILM 0.1UF 10% 3KVDC RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 104PSB302K2J 104PSB302K2J
Product Name Film Paper Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Electrostatic Capacitors Paper Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C343U050BJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Paper Film Capacitors - 105K400CS6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Aluminum Electrolytic - 101C214U7R5CH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details