The FCN1913E822K-E1 is a surface mount film capacitor for general purpose applications, including EMI filtering and decoupling. It has a capacitance of 0.008 µF with ±10% tolerance and a rated voltage of 250 Vdc. Constructed with stacked metallized PEN film, it features lead-free Sn-Ag-Cu terminations and is designed for reflow soldering. Its dimensions are 0.189 in (4.8 mm) long, 0.130 in (3.3 mm) wide, and 0.055 in (1.4 mm) high. It operates from -40 ºC to +85 ºC, has a maximum dissipation factor of 1.0% at 1 kHz, and an insulation resistance of 3000 MΩ. It withstands 150% rated voltage for 5 seconds and meets moisture resistance requirements at 85 ºC and 85% RH for 500 hours.
8200pF Film Capacitor 250V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 1913 (4833 Metric)
Surface Mount Film Capacitors 0.0082µF 250V
CAP FILM 8200PF 10% 250VDC 1913
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | FCN1913E822K-E1 | FCN1913E822K-E1-ND | 2002-FCN1913E822K-E1 | FCN1913E822K-E1 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrostatic Capacitors | Paper | Polyester | Polyester; Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked | |
| Capacitance Range | 0.0080 microF | 0.0082 microF | 0.0082 microF |