Cornell Dubilier Aluminum Polymer 127GXX6R3MEY

Description
Vertical Chip
Request a Quote
Description
Vertical Chip
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Aluminum polymer capacitor for DC-DC converters, voltage regulators, and decoupling, with a 6.3 mm diameter and 5.7 mm height, rated for 6.3 V DC and 220 µF capacitance, featuring an ESR of 0.9043 Ω at 100 kHz, a maximum ripple current of 2570 mA at 105°C, and operating from -55°C to +105°C with a capacitance tolerance of ±20% at 120 Hz. The part meets ROHS compliance and has a load life of 5000 hours at 105°C with rated voltage applied.

Datasheet Summary
Powered by GS/AI

Aluminum polymer capacitor for DC-DC converters, voltage regulators, and decoupling, with a 6.3 mm diameter and 5.7 mm height, rated for 6.3 V DC and 220 µF capacitance, featuring an ESR of 0.9043 Ω at 100 kHz, a maximum ripple current of 2570 mA at 105°C, and operating from -55°C to +105°C with a capacitance tolerance of ±20% at 120 Hz. The part meets ROHS compliance and has a load life of 5000 hours at 105°C with rated voltage applied.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Polymer - 127GXX6R3MEY - Cornell Dubilier
Liberty, SC, United States
Aluminum Polymer
127GXX6R3MEY
Aluminum Polymer 127GXX6R3MEY
Vertical Chip

Vertical Chip

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 127GXX6R3MEY
Product Name Aluminum Polymer
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 226XMPL025MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
4 suppliers
Aluminum Polymer - 336XMPL020MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Aluminum Electrolytic Capacitor - 101C183M7R5AA2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 18000 microF
View Details
4 suppliers
Aluminum Electrolytic - 107SVL016MEL - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers