The FCN1913E472K-E1 is a surface mount film capacitor in the FCN series, designed for general-purpose applications such as EMI filtering and power supply decoupling. It features a non-inductive stacked metallized polyethylene naphthalate (PEN) film construction with lead-free Sn-Ag-Cu terminations. This part has a capacitance of 0.0047 µF with a tolerance of ±10%, a rated voltage of 250 Vdc, and dimensions of 0.189 in (4.8 mm) in length, 0.130 in (3.3 mm) in width, and 0.055 in (1.4 mm) in thickness. It operates within a temperature range of -40°C to +85°C, withstands 150% of rated voltage for 5 seconds, and meets moisture resistance and life test requirements specified for the series. The capacitor is suitable for reflow soldering and exhibits low ESR and stable performance under varying temperature and frequency conditions.
4700pF Film Capacitor 250V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 1913 (4833 Metric)
Surface Mount Film Capacitors 0.0047µF 250V
CAP FILM 4700PF 10% 250VDC 1913
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | FCN1913E472K-E1 | FCN1913E472K-E1-ND | 2002-FCN1913E472K-E1 | FCN1913E472K-E1 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrostatic Capacitors | Paper | Polyester | Polyester; Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked | |
| Capacitance Range | 0.0050 microF | 0.0047 microF | 0.0047 microF |