Cornell Dubilier Aluminum Polymer 226XMPL020MG19

Description
Molded Chip
Request a Quote
Description
Molded Chip
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 226XMPL020MG19 is a 20 VDC aluminum polymer chip capacitor with a capacitance of 22 µF, dimensions of 7.3 mm × 4.3 mm × 1.9 mm, and an ESR of 4.5214 Ω at 120 Hz and 20°C. It has a maximum ripple current of 282 mA at 100 kHz and 105°C, and a maximum leakage current of 40 µA at 25°C. The part operates over a temperature range of -55°C to +105°C, meets RoHS compliance, and uses halogen-free epoxy. It is designed for decoupling and noise suppression applications.

Datasheet Summary
Powered by GS/AI

The 226XMPL020MG19 is a 20 VDC aluminum polymer chip capacitor with a capacitance of 22 µF, dimensions of 7.3 mm × 4.3 mm × 1.9 mm, and an ESR of 4.5214 Ω at 120 Hz and 20°C. It has a maximum ripple current of 282 mA at 100 kHz and 105°C, and a maximum leakage current of 40 µA at 25°C. The part operates over a temperature range of -55°C to +105°C, meets RoHS compliance, and uses halogen-free epoxy. It is designed for decoupling and noise suppression applications.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Polymer - 226XMPL020MG19 - Cornell Dubilier
Liberty, SC, United States
Aluminum Polymer
226XMPL020MG19
Aluminum Polymer 226XMPL020MG19
Molded Chip

Molded Chip

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 226XMPL020MG19
Product Name Aluminum Polymer
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C703U040BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C164U7R5AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Polymer - 157XMPL6R3MG19H - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
5 suppliers
Aluminum Electrolytic - 101C144U025DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details