The FCN1913E392K-E1 is a surface mount film capacitor from CDE's FCN series, designed for general-purpose applications including EMI filtering, power supply decoupling, and signal coupling. It features a non-inductive stacked metallized polyethylene naphthalate (PEN) film construction, with a capacitance of 0.004 µF, a voltage rating of 250 Vdc, and a tolerance of ±10%. The part has a case size of 1913, measuring 0.189 in (4.8 mm) in length, 0.130 in (3.3 mm) in width, and 0.055 in (1.4 mm) in thickness. It is rated for operation from -40°C to +85°C and is suitable for reflow soldering with a maximum surface temperature of 230°C. The termination is lead-free with a Sn-Ag-Cu solder finish. Dissipation factor is 1.0% maximum at 1 kHz and 5 Vrms.
3900pF Film Capacitor 250V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 1913 (4833 Metric)
Surface Mount Film Capacitors 0.0039µF 250V
CAP FILM 3900PF 10% 250VDC 1913
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | FCN1913E392K-E1 | FCN1913E392K-E1-ND | 2002-FCN1913E392K-E1 | FCN1913E392K-E1 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrostatic Capacitors | Paper | Polyester | Polyester; Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked | |
| Capacitance Range | 0.0040 microF | 0.0039 microF | 0.0039 microF |