The FCN1913A823K-E3 is a surface mount film capacitor from CDE's FCN series, designed for general-purpose applications requiring stable performance, such as EMI filtering and power supply decoupling. It features a non-inductive stacked metallized PEN film construction with lead-free Sn-Ag-Cu terminations and is rated for reflow soldering. The device has a capacitance of 0.0082 µF, a voltage rating of 100 Vdc, and a tolerance of ±10%. Its dimensions are 0.189 in. (4.8 mm) long, 0.130 in. (3.3 mm) wide, and 0.110 in. (2.8 mm) thick. It operates from -40°C to +85°C, with a maximum dissipation factor of 1.0% at 1 kHz and 5 Vrms. It withstands 150% of rated voltage for 5 seconds and meets a 1000-hour life test at 125% rated voltage and 85°C/85% RH. Insulation resistance is 3000 MΩ minimum.
Surface Mount Film Capacitors 0.082µF 100V
0.082µF Film Capacitor 63V 100V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 1913 (4833 Metric)
CAP FILM 0.082UF 10% 100VDC 1913
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | FCN1913A823K-E3 | 2002-FCN1913A823K-E3 | FCN1913A823K-E3-ND | FCN1913A823K-E3 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrostatic Capacitors | Paper | Polyester | Polyester; Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked | |
| Capacitance Range | 0.0820 microF | 0.0820 microF | 0.0820 microF | 0.0820 microF |