The FCN1913A563K-E2 is a surface mount film capacitor in the FCN series, designed for general-purpose applications such as EMI filtering, power supply decoupling, and signal coupling. It has a capacitance of 0.056 µF with a tolerance of ±10%, a rated voltage of 100 Vdc, and a case size of 1913 (4.8 mm × 3.3 mm). The capacitor uses a stacked metallized polyethylene naphthalate (PEN) film construction, providing low ESR and stable performance over frequency and temperature. It is rated for operation from -40 °C to +85 °C and is certified for reflow soldering up to 230 °C. The termination is lead-free with a Sn-Ag-Cu finish. Dissipation factor is 1.0% maximum at 1 kHz and 5 Vrms. Insulation resistance is 3000 MΩ minimum. The part is non-inductive and nonmagnetic.
0.056µF Film Capacitor 63V 100V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 1913 (4833 Metric)
Surface Mount Film Capacitors 0.056µF 100V
CAP FILM 0.056UF 10% 100VDC 1913
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | FCN1913A563K-E2 | FCN1913A563K-E2-ND | 2002-FCN1913A563K-E2 | FCN1913A563K-E2 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrostatic Capacitors | Paper | Polyester | Polyester; Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked | |
| Capacitance Range | 0.0560 microF | 0.0560 microF | 0.0560 microF | 0.0560 microF |