The 277XMPL2R5MG19X is a surface-mount aluminum polymer chip capacitor rated for 2.5 VDC, with a capacitance of 270 µF, a maximum ESR of 0.3684 Ω at 100 kHz and 20°C, and a maximum RMS ripple current of 67.5 A at 105°C. It has a maximum leakage current of 9 µA at 25°C and dimensions of 7.3 mm × 4.3 mm × 1.9 mm. The device operates from -55°C to +105°C, meets RoHS standards, and uses halogen-free epoxy. It is designed for decoupling and noise suppression applications with a capacitance tolerance of ±20% at 120 Hz and 20°C. The part is qualified for 2000 hours at 105°C with rated voltage applied and 500 hours at 60°C and 90% humidity with no voltage.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 277XMPL2R5MG19X |
| Product Name | Aluminum Polymer |
| Configuration / Form Factor | Chip Capacitor |
| Technology | Multilayer |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |