Aluminum electrolytic capacitor with a rated voltage of 50 VDC, capacitance of 220 µF, and dimensions of 10 mm diameter by 10.5 mm length. It has a maximum ESR of 0.9043 Ω at 120 Hz and 20°C, and a maximum ripple current of 320 mA at 120 Hz and 85°C. The operating temperature range is -40°C to +85°C, with a capacitance tolerance of +20%. The part meets a 2000-hour load life requirement at 85°C with rated voltage. The product is designed for filtering, bypass, coupling, and blocking applications.
Smt Aluminum Electroytic
CAP ALUM 220UF 20% 50V SMD
CAP ALUM 220UF 20% 50V SMD
220µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 904.3mOhm @ 120Hz 2000 Hrs @ 85°C
Aluminum Electrolytic Capacitors, +85 °C General Purpose Surface Mount 220µF 50V
Aluminum Electrolytic Capacitors - SMD 220uF 50V 20% tol. ELECTROLYTIC
CAP ALUM 220UF 20% 50V SMD
| Cornell Dubilier | DigiKey | DigiKey | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 227SML050M | 1572-227SML050MDKR-ND | 1572-227SML050MCT-ND | 2002-227SML050M | 227SML050M | 227SML050M |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors - SMD | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 220 microF | 220 microF | 220 microF | 220 microF | 220 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |