The FCN1913A333K-E1 is a surface mount film capacitor with a stacked metallized polyethylene naphthalate (PEN) construction, designed for general-purpose applications such as EMI filtering, power supply decoupling, and signal coupling. It has a capacitance of 0.033 µF, a voltage rating of 100 Vdc, and a tolerance of ±10%. The capacitor measures 0.189 in (4.8 mm) in length, 0.130 in (3.3 mm) in width, and 0.055 in (1.4 mm) in height. It operates from -40 °C to +85 °C and withstands 150% of rated voltage for 60 seconds. The termination is lead-free with a Sn-Ag-Cu solder finish, and it is suitable for reflow soldering.
Surface Mount Film Capacitors 0.033µF 100V
0.033µF Film Capacitor 63V 100V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 1913 (4833 Metric)
CAP FILM 0.033UF 10% 100VDC 1913
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | FCN1913A333K-E1 | 2002-FCN1913A333K-E1 | FCN1913A333K-E1-ND | FCN1913A333K-E1 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrostatic Capacitors | Paper | Polyester | Polyester; Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked | |
| Capacitance Range | 0.0330 microF | 0.0330 microF | 0.0330 microF | 0.0330 microF |