Aluminum electrolytic capacitor for filtering, bypass, and de-coupling, rated for 16 VDC with a capacitance of 150 µF, a dissipation factor ≤ 0.34 at 120 Hz, and an impedance of 1.77 Ω at 120 Hz and +20°C. It supports a ripple current of 280 mA RMS at 100 kHz and +105°C, operates from -55°C to +105°C, and has a dimensional size of 6.3 mm in diameter by 7.7 mm in length. The part meets a 2000-hour load life at 105°C with rated voltage and a 1000-hour shelf life with no voltage applied, with capacitance change within ±30% and leakage current ≤100% of max specified values after testing. It is designed for surface-mount applications and resists soldering heat up to 250°C for 30 seconds.
Smt Aluminum Electroytic
150µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 1.77Ohm @ 120Hz 2000 Hrs @ 105°C
CAP ALUM 150UF 20% 16V SMD
CAP ALUM 150UF 20% 16V SMD
Aluminum Electrolytic Capacitors, +105 °C Low Impedence Surface Mount 150µF 16V
CAP ALUM 150UF 20% 16V SMD
| Cornell Dubilier | DigiKey | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 157AXZ016M | 1572-157AXZ016MTR-ND | 1572-157AXZ016MDKR-ND | 2002-157AXZ016M | 157AXZ016M |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | 105 C (221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 150 microF | 150 microF | 150 microF | 150 microF | 150 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |