The FCN1210A822J-G3 is a surface mount film capacitor rated for 100 Vdc with a capacitance of 0.0082 µF and ±5% tolerance, designed for reflow soldering and featuring a stacked metallized PEN film construction for low ESR and high-frequency performance. It is packaged in the 1210 case size, measuring 0.126 in (3.2 mm) in length, 0.098 in (2.5 mm) in width, and 0.083 in (2.1 mm) in height. The capacitor operates within a temperature range of -55 °C to +105 °C, supports a voltage withstand of 150% of rated voltage for 5 seconds, and meets a dissipation factor of 1.0% maximum at 1 kHz and 5 Vrms. Insulation resistance is ≥3000 MΩ. It is nonmagnetic, lead-free, and compatible with surface mount assembly.
Surface Mount Film Capacitors 0.0082µF 100V
8200pF Film Capacitor 63V 100V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 1210 (3225 Metric)
CAP FILM 8200PF 5% 100VDC 1210
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | FCN1210A822J-G3 | 2002-FCN1210A822J-G3 | FCN1210A822J-G3-ND | FCN1210A822J-G3 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrostatic Capacitors | Paper | Polyester | Polyester; Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked | |
| Capacitance Range | 0.0080 microF | 0.0082 microF | 0.0082 microF |