Cornell Dubilier Aluminum Electrolytic Capacitors 380LX102M080H012

Description
380LX / 382LX 85 °C High Capacitance, Snap-In Aluminum 1000µF 80V
Request a Quote Datasheet
Description
380LX / 382LX 85 °C High Capacitance, Snap-In Aluminum 1000µF 80V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 2002-380LX102M080H012 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-380LX102M080H012
Aluminum Electrolytic Capacitors 2002-380LX102M080H012
380LX / 382LX 85 °C High Capacitance, Snap-In Aluminum 1000µF 80V

380LX / 382LX 85 °C High Capacitance, Snap-In Aluminum 1000µF 80V

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 380LX102M080H012-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
380LX102M080H012-ND
Aluminum Electrolytic Capacitors 380LX102M080H012-ND
1000µF 80V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 265mOhm @ 120Hz 3000 Hrs @ 85°C

1000µF 80V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 265mOhm @ 120Hz 3000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 380LX102M080H012 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
380LX102M080H012
Capacitors - Aluminum Electrolytic Capacitors 380LX102M080H012
CAP ALUM 1000UF 20% 80V SNAP

CAP ALUM 1000UF 20% 80V SNAP

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 2002-380LX102M080H012 380LX102M080H012-ND 380LX102M080H012
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Capacitance Type Fixed Fixed
Operating Temperature 85 C (185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 1000 microF 1000 microF 1000 microF
WVDC 80 volts 80 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100181KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1730285 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details