The FCN1206A222J-H2 is a surface mount film capacitor with a 1206 case size, rated for 100 Vdc and a capacitance of 0.0022 µF with ±5% tolerance. It features a non-inductive stacked metallized polyethylene naphthalate (PEN) film construction, a lead-free Sn-Ag-Cu termination, and is designed for reflow soldering. The physical dimensions are 0.126 in. (3.2 mm) in length, 0.063 in. (1.6 mm) in width, and 0.043 in. (1.1 mm) in height. It operates within a temperature range of -55 °C to +105 °C for capacitances below 0.01 µF and withstands 175% of rated voltage for 5 seconds. The dissipation factor is 1.0% maximum at 1 kHz and 5 Vrms, and insulation resistance is at least 3000 MΩ. The capacitor is suited for EMI filtering, power supply decoupling, and signal coupling applications.
Surface Mount Film Capacitors 0.0022µF 100V
2200pF Film Capacitor 63V 100V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 1206 (3216 Metric)
CAP FILM 2200PF 5% 100VDC 1206
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | FCN1206A222J-H2 | 2002-FCN1206A222J-H2 | FCN1206A222J-H2-ND | FCN1206A222J-H2 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrostatic Capacitors | Paper | Polyester | Polyester; Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked | |
| Capacitance Range | 0.0020 microF | 0.0022 microF | 0.0022 microF |