Knowles Electronics, LLC. Microphones FB-DW-30293-000

Description
300Hz ~ 4kHz Analog Microphone Boom 1.3V ~ 10V Noise Cancelling (-58dB ±4dB @ 74dB SPL) Wire Leads
Request a Quote Datasheet
Description
300Hz ~ 4kHz Analog Microphone Boom 1.3V ~ 10V Noise Cancelling (-58dB ±4dB @ 74dB SPL) Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microphones - FBDW30293000-ND - DigiKey
Thief River Falls, MN, United States
Microphones
FBDW30293000-ND
Microphones FBDW30293000-ND
300Hz ~ 4kHz Analog Microphone Boom 1.3V ~ 10V Noise Cancelling (-58dB ±4dB @ 74dB SPL) Wire Leads

300Hz ~ 4kHz Analog Microphone Boom 1.3V ~ 10V Noise Cancelling (-58dB ±4dB @ 74dB SPL) Wire Leads

Buy Now Datasheet
Audio Products - Microphones FB-DW-30293-000
MIC BOOM ANLG NC -58DB 0.315DIA

MIC BOOM ANLG NC -58DB 0.315DIA

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Audio Microphones Audio Microphones
Product Number FBDW30293000-ND FB-DW-30293-000
Product Name Microphones Audio Products - Microphones
Sensitivity 1.26 mV/Pa (8680 mV/psi)
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287741 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 14.13 mV/Pa (97390 mV/psi)
Impedance 2200 ohms
View Details
Microphones - 448-IM70D122V01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
SN Ratio 70 dB
View Details
3 suppliers
Clip-On Computer Mic - 88-508 - Computer Network Accessories, Inc.
Computer Network Accessories, Inc.
View Details
 - CONTACT 502A - Wharfedale Pro
Wharfedale Pro
Specs
Frequency Response 60000 to 15000 Hz
View Details