Wharfedale Pro KMD-7

Description
Wharfedale Pro are proud to bring you their all new drum microphone package, the KMD-7 pack. All of the KM Series share the same rugged cast zinc construction, unidirectional polar responses, exceptional feedback rejection, gold plated XLR connectors and dent resistant steel grilles. The KMD-7 pack is presented in a heavy duty foam lined plastic case. The KMD-7 pack consists of two KM3's, a KM4 and four KM5's to provide a one stop drum microphone solution suitable for live and home studio use. The KM3 is an end address small diaphragm condenser intended for use as a drum overhead microphone however it is equally suited to many other applications such as stringed instruments and piano. Two KM3's are supplied for stereo overhead coverage and come complete with a rubberized shockmount to ensure handling noise is minimized. The KM4 like the other dynamic models in the range utilize a neodymium magnet to provide exceptional low distortion at high output levels. Primarily designed for kick and tom applications it is also at home when used on bass, brass and amplifier cabinets. The four KM5 microphones have a spring loaded adjustable drum-rim mounting bracket that ensures perfect positioning for snare and tom applications. The intelligent rim mounting ensures that the microphone will operate effectively and safely out of the range of sticks and beaters; in addition there is a cable tidy to ensure wiring is neat, tidy and safe.
Description
Wharfedale Pro are proud to bring you their all new drum microphone package, the KMD-7 pack. All of the KM Series share the same rugged cast zinc construction, unidirectional polar responses, exceptional feedback rejection, gold plated XLR connectors and dent resistant steel grilles. The KMD-7 pack is presented in a heavy duty foam lined plastic case. The KMD-7 pack consists of two KM3's, a KM4 and four KM5's to provide a one stop drum microphone solution suitable for live and home studio use. The KM3 is an end address small diaphragm condenser intended for use as a drum overhead microphone however it is equally suited to many other applications such as stringed instruments and piano. Two KM3's are supplied for stereo overhead coverage and come complete with a rubberized shockmount to ensure handling noise is minimized. The KM4 like the other dynamic models in the range utilize a neodymium magnet to provide exceptional low distortion at high output levels. Primarily designed for kick and tom applications it is also at home when used on bass, brass and amplifier cabinets. The four KM5 microphones have a spring loaded adjustable drum-rim mounting bracket that ensures perfect positioning for snare and tom applications. The intelligent rim mounting ensures that the microphone will operate effectively and safely out of the range of sticks and beaters; in addition there is a cable tidy to ensure wiring is neat, tidy and safe.

Suppliers

Company
Product
Description
Supplier Links
 - KMD-7 - Wharfedale Pro
Huntingdon, Cambridgeshire, United Kingdom
Wharfedale Pro are proud to bring you their all new drum microphone package, the KMD-7 pack. All of the KM Series share the same rugged cast zinc construction, unidirectional polar responses, exceptional feedback rejection, gold plated XLR connectors and dent resistant steel grilles. The KMD-7 pack is presented in a heavy duty foam lined plastic case. The KMD-7 pack consists of two KM3's, a KM4 and four KM5's to provide a one stop drum microphone solution suitable for live and home studio use. The KM3 is an end address small diaphragm condenser intended for use as a drum overhead microphone however it is equally suited to many other applications such as stringed instruments and piano. Two KM3's are supplied for stereo overhead coverage and come complete with a rubberized shockmount to ensure handling noise is minimized. The KM4 like the other dynamic models in the range utilize a neodymium magnet to provide exceptional low distortion at high output levels. Primarily designed for kick and tom applications it is also at home when used on bass, brass and amplifier cabinets. The four KM5 microphones have a spring loaded adjustable drum-rim mounting bracket that ensures perfect positioning for snare and tom applications. The intelligent rim mounting ensures that the microphone will operate effectively and safely out of the range of sticks and beaters; in addition there is a cable tidy to ensure wiring is neat, tidy and safe.

Wharfedale Pro are proud to bring you their all new drum microphone package, the KMD-7 pack.

All of the KM Series share the same rugged cast zinc construction, unidirectional polar responses, exceptional feedback rejection, gold plated XLR connectors and dent resistant steel grilles. The KMD-7 pack is presented in a heavy duty foam lined plastic case.

The KMD-7 pack consists of two KM3's, a KM4 and four KM5's to provide a one stop drum microphone solution suitable for live and home studio use.

The KM3 is an end address small diaphragm condenser intended for use as a drum overhead microphone however it is equally suited to many other applications such as stringed instruments and piano. Two KM3's are supplied for stereo overhead coverage and come complete with a rubberized shockmount to ensure handling noise is minimized.

The KM4 like the other dynamic models in the range utilize a neodymium magnet to provide exceptional low distortion at high output levels. Primarily designed for kick and tom applications it is also at home when used on bass, brass and amplifier cabinets.

The four KM5 microphones have a spring loaded adjustable drum-rim mounting bracket that ensures perfect positioning for snare and tom applications. The intelligent rim mounting ensures that the microphone will operate effectively and safely out of the range of sticks and beaters; in addition there is a cable tidy to ensure wiring is neat, tidy and safe.

Supplier's Site

Technical Specifications

  Wharfedale Pro
Product Category Audio Microphones
Product Number KMD-7
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287739 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 17.78 mV/Pa (122606 mV/psi)
Impedance 2200 ohms
View Details
Sensor technology - MEMS microphones - MEMS microphones for consumer - IM73D122 - IM73D122 - Infineon Technologies AG
Specs
SN Ratio 73 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Microphone Elements - PMOF-9767NS-40DQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 20000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
4 suppliers
Electret Condenser Microphone - EM-6050N - Ningbo Best Group Co., Ltd.
Specs
Frequency Response 100 to 16000 Hz
Actual Size 0.2362 inch (6 mm)
Thickness / Height 0.1969 inch (5 mm)
View Details