The F250B911JM is a high-voltage mica capacitor designed for radio transmitter circuits operating from 100 kHz to 3 MHz, with a rated peak voltage of 5000 V and capacitance of 910 pF ±5%. It is enclosed in a rectangular case and operates over a temperature range of -55 °C to 70 °C with ripple. The capacitor is rated for arms of 5.6 A at 3 MHz, 4.3 A at 1 MHz, 2.4 A at 300 kHz, and 1.1 A at 100 kHz. Dimensions include a length of 3.109 ±0.031 inches, width of 2.313 ±0.031 inches, and height of 1.813 inches maximum.
High-Voltage Types Application Guide, Transmitting Mica 910µF
| Cornell Dubilier | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | F250B911JM | 2002-F250B911JM |
| Product Name | Mica | Mica Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |
| Operating Temperature | -55 to 70 C (-67 to 158 F) | |
| Electrostatic Capacitors | Mica | Mica |
| Capacitance Range | 9.10E-4 microF | 910 microF |