The F250B361JM is a high-voltage mica capacitor designed for radio transmitter circuits operating between 100 kHz and 3 MHz, with a rated peak voltage of 5000 V and a capacitance of 360 pF ±5%. It operates within a temperature range of -55 °C to 70 °C and is rated for 4.3 A RMS current at 3 MHz, 2.7 A at 1 MHz, 1.3 A at 300 kHz, and 0.56 A at 100 kHz. The capacitor is housed in a rectangular case with dimensions of 2.313 ±0.031 in length, 1.625 ±0.015 in width, and 0.375 MAX in height.
High-Voltage Types Application Guide, Transmitting Mica 360µF
| Cornell Dubilier | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | F250B361JM | 2002-F250B361JM |
| Product Name | Mica | Mica Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |
| Operating Temperature | -55 to 70 C (-67 to 158 F) | |
| Electrostatic Capacitors | Mica | Mica |
| Capacitance Range | 3.60E-4 microF | 360 microF |