The F250B251JM is a high-voltage mica capacitor designed for radio transmitter circuits from 100 kHz to 3 MHz, with a rated peak voltage of 5000 V and a capacitance of 250 pF. It is cast in a rectangular case with dimensions of 2.625 ± 0.005 inches in length, 1.813 inches maximum width, and 0.375 inch maximum height. The capacitor operates at rated ripple current from -55 °C to 70 °C and has a capacitance tolerance of ±5%. It is electrically equivalent to MIL-C-5 Style CM70 in ratings but offers enhanced environmental capability and reliability.
High-Voltage Types Application Guide, Transmitting Mica 250µF
| Cornell Dubilier | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | F250B251JM | 2002-F250B251JM |
| Product Name | Mica | Mica Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |
| Operating Temperature | -55 to 70 C (-67 to 158 F) | |
| Electrostatic Capacitors | Mica | Mica |
| Capacitance Range | 2.50E-4 microF | 250 microF |