The F250B222JM is a high-voltage mica capacitor designed for radio transmitter circuits operating from 100 kHz to 3 MHz, with a rated peak voltage of 5000 V and a capacitance of 2200 pF. It is cast in a rectangular case measuring 2.625 in × 1.625 in × 0.375 in. The capacitor operates reliably over a temperature range of -55°C to 70°C with ripple, has a capacitance tolerance of ±5%, and supports a 3 MHz rated current of 7.5 A rms. Electrically equivalent to MIL-C-5 Style CM70, it is intended for high current and high voltage applications.
High-Voltage Types Application Guide, Transmitting Mica 2200µF
| Cornell Dubilier | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | F250B222JM | 2002-F250B222JM |
| Product Name | Mica | Mica Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |
| Operating Temperature | -55 to 70 C (-67 to 158 F) | |
| Electrostatic Capacitors | Mica | Mica |
| Capacitance Range | 0.0022 microF | 2200 microF |