The F250B202JM is a high-voltage mica capacitor designed for radio transmitter circuits operating from 100 kHz to 3 MHz, with a rated peak voltage of 5000 V and a capacitance of 2000 pF. It is cast in a rectangular case with dimensions of 3.109 ± 0.031 inches in length, 2.313 ± 0.031 inches in width, and 1.625 ± 0.015 inches in height. The capacitor operates within a temperature range of -55 ºC to 70 ºC under ripple conditions and has a capacitance tolerance of ±5%. It is electrically equivalent to MIL-C-5 Style CM70 with enhanced environmental capability and reliability.
High-Voltage Types Application Guide, Transmitting Mica 2000µF
| Cornell Dubilier | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | F250B202JM | 2002-F250B202JM |
| Product Name | Mica | Mica Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |
| Operating Temperature | -55 to 70 C (-67 to 158 F) | |
| Electrostatic Capacitors | Mica | Mica |
| Capacitance Range | 0.0020 microF | 2000 microF |