F250B132JM is a high-voltage mica capacitor designed for radio transmitter circuits operating from 100 kHz to 3 MHz, with a rated peak voltage of 5000 V and a capacitance of 1300 pF ±5%. It is housed in a rectangular cast case with dimensions of 3.109±.031 in length, 2.625±.005 in width, and 1.813 in. maximum height. It supports an operating temperature range of -55 ºC to 70 ºC with ripple and is rated for a current of 3.0 A rms at 3 MHz, 5.1 A rms at 1 MHz, 3.0 A rms at 300 kHz, and 1.3 A rms at 100 kHz.
High-Voltage Types Application Guide, Transmitting Mica 1300µF
| Cornell Dubilier | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | F250B132JM | 2002-F250B132JM |
| Product Name | Mica | Mica Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |
| Operating Temperature | -55 to 70 C (-67 to 158 F) | |
| Electrostatic Capacitors | Mica | Mica |
| Capacitance Range | 0.0013 microF | 1300 microF |