F230B201JM is a high-voltage mica capacitor designed for radio transmitter circuits operating from 100 kHz to 3 MHz, with a rated peak voltage of 3000 V and a capacitance of 200 pF. It is housed in a rectangular case and operates from -55 ºC to 70 ºC with a capacitance tolerance of ±5%. The rated RMS current at 100 kHz is 0.33 A, 0.82 A at 300 kHz, 2.0 A at 1 MHz, and 3.6 A at 3 MHz. The capacitor is electrically equivalent to MIL-C-5 Style CM70 in capacitance and current ratings but offers enhanced environmental performance and reliability.
Datasheet Summary Powered by GS/AI
F230B201JM is a high-voltage mica capacitor designed for radio transmitter circuits operating from 100 kHz to 3 MHz, with a rated peak voltage of 3000 V and a capacitance of 200 pF. It is housed in a rectangular case and operates from -55 ºC to 70 ºC with a capacitance tolerance of ±5%. The rated RMS current at 100 kHz is 0.33 A, 0.82 A at 300 kHz, 2.0 A at 1 MHz, and 3.6 A at 3 MHz. The capacitor is electrically equivalent to MIL-C-5 Style CM70 in capacitance and current ratings but offers enhanced environmental performance and reliability.