The F215B393JM is a high-voltage mica capacitor designed for radio transmitter circuits operating from 100 kHz to 3 MHz, with a rated peak voltage of 1500 V, a capacitance of 39000 pF, and a capacitance tolerance of ±5%. It supports a maximum rms current of 7.5 A at 100 kHz and is rated for an operating temperature range of -55°C to 70°C with ripple. The capacitor is cast in a rectangular case and is electrically equivalent to MIL-C-5 Styles CM70 in capacitance and current ratings, while offering superior environmental capability and reliability.
High-Voltage Types Application Guide, Transmitting Mica 39000µF
| Cornell Dubilier | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | F215B393JM | 2002-F215B393JM |
| Product Name | Mica | Mica Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |
| Operating Temperature | -55 to 70 C (-67 to 158 F) | |
| Electrostatic Capacitors | Mica | Mica |
| Capacitance Range | 0.0390 microF | 39000 microF |