The F205B913JM is a high-voltage mica capacitor designed for radio transmitter circuits operating from 100 kHz to 3 MHz, with a rated peak voltage of 500 V and a capacitance of 91,000 pF. It is cast in a rectangular case with dimensions of 3.109 ± 0.031 inches in length, 2.625 ± 0.005 inches in height, and 0.375 inch maximum thickness. The capacitor supports a rated current of 18 A at 3 MHz and 15 A at 1 MHz and 300 kHz, with a tolerance of ±5% and an operating temperature range from -55 °C to 70 °C. It is electrically equivalent to MIL-C-5 Styles CM70 with enhanced environmental performance.
Datasheet Summary Powered by GS/AI
The F205B913JM is a high-voltage mica capacitor designed for radio transmitter circuits operating from 100 kHz to 3 MHz, with a rated peak voltage of 500 V and a capacitance of 91,000 pF. It is cast in a rectangular case with dimensions of 3.109 ± 0.031 inches in length, 2.625 ± 0.005 inches in height, and 0.375 inch maximum thickness. The capacitor supports a rated current of 18 A at 3 MHz and 15 A at 1 MHz and 300 kHz, with a tolerance of ±5% and an operating temperature range from -55 °C to 70 °C. It is electrically equivalent to MIL-C-5 Styles CM70 with enhanced environmental performance.