Knowles Speakers & Transducers ES-23140-000

Description
Speakers & Transducers Balanced Armature Amplified Speaker
Datasheet
Description
Speakers & Transducers Balanced Armature Amplified Speaker
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
ES-23140-000
Speakers & Transducers ES-23140-000
Speakers & Transducers Balanced Armature Amplified Speaker

Speakers & Transducers Balanced Armature Amplified Speaker

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number ES-23140-000
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-070-E - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Miniature Speakers - 276842 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 82 dB
Nominal Power 0.1000 watts
Impedance 8 ohms
View Details
NE Subwoofer, 10
Specs
Nominal Power 190 watts
Sensitivity 85.1 dB
Resonance Frequency 23 Hz
View Details
W1v2 12-inch Subwoofer Driver (300 W, 4 Ω) - 12W1v2-4 - JL Audio, Inc.
Specs
Nominal Power 300 watts
Impedance 4 ohms
Size 12.00 inch (305 mm)
View Details