The EPFC050A33H is a three-phase power factor correction capacitor in the AeroPower™ series, designed for high reliability applications with a rated reactive power of 50 KVAR at 415 VAC, 50 Hz in a delta configuration. It features a vacuum-impregnated metallized polypropylene construction in a round aluminum studded case with dimensions of 116 x 247 mm and an approximate weight of 3 kg. The capacitor supports an over-current rating of 200% for 50 Hz operation and includes built-in discharge resistors. It operates within a temperature range of -40°C to +55°C, meets UL, cUL, IEC 60871-1, IEC 60831, and NEMA CP-1 standards, and is rated for 95% non-condensing humidity. The series offers a capacitance tolerance of 0 to +15% and a rated life of up to 200,000 hours.
Power Film Ac Applications / Harmonic Filtering Capacitors / 3 Phase
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | EPFC050A33H |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 55 C (-40 to 131 F) |
| Electrostatic Capacitors | Paper |