The 104PPB162K is a metallized polypropylene film capacitor for high-voltage pulse applications, featuring a radial leaded package with dimensions of 18x14.5x8.5 mm and a lead spacing of 15 mm. It has a DC voltage rating of 1600 V, a capacitance of 0.1 µF, and a maximum pulse current rating of 7500 A/µs. The capacitor operates within a temperature range of -55°C to +105°C, has an insulation resistance of at least 30,000 MΩ×µF at 25°C, and a dissipation factor of less than 0.001 at 1 kHz and 25°C. The case is made of flame-retardant epoxy resin (UL 94V-0), and leads are lead-free tinned copper. Dielectric strength is 160% of rated DC voltage applied for 60 seconds at 25°C.
Power Film Dc Applications / Snubber Capacitors / Radial 6
0.1µF Film Capacitor 650V 1600V (1.6kV) Polypropylene (PP), Metallized Radial
Polypropylene Film Capacitors, Radial Leaded for Power Semiconductor Circuits 0.1µF 1600V
CAP FILM 0.1UF 10% 1.6KVDC RAD
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 104PPB162K | 1572-1267-ND | 2002-104PPB162K | 104PPB162K |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF |