The EPFC040H33N is a three-phase, Euro-style power factor correction capacitor with a nominal reactive power rating of 40 KVAR at 600 VAC, 60 Hz, in a delta connection. It has a capacitance of 294.9 µF, dimensions of 116 mm in diameter by 342 mm in height, and weighs approximately 3.7 kg. The capacitor is constructed with vacuum-impregnated metallized polypropylene and is made in China or India. It supports a capacitance tolerance of 0 to +15%, operates within a temperature range of -40°C to +55°C, and includes built-in discharge resistors. The unit complies with UL, cUL, ANSI/IEEE 18, IEC 60871-1, IEC 60831, and NEMA CP-1 standards. The part is rated for an operating life of up to 200,000 hours and can withstand over-currents up to 150% of rated current and over-voltages up to 120%.
Power Film Ac Applications / Harmonic Filtering Capacitors / 3 Phase
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | EPFC040H33N |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 55 C (-40 to 131 F) |
| Electrostatic Capacitors | Paper |